NEN-EN-IEC 60730-2-7

Automatic electrical controls for household and similar use - Part 2-7: Particular requirements for timers and time switches

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 41
ICS Code (Automatic controls for household use): 97.120
scope:

In general, this part of IEC 60730 applies to timers and time switches for household and similar use that may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination thereof, including heating, air conditioning and similar applications. This standard is also applicable to individual timers utilized as part of a control system or timers which are mechanically integral with multifunctional controls having non-electrical outlets. This standard does not apply to time-delay switches (TDS) within the scope of IEC 60669-2-3

Document History

May 1, 2020
Automatic electrical controls - Part 2-7: Particular requirements for timers and time switches
In general, this part of IEC 60730 applies to timers and time switches that may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination thereof, including heating, air...
December 1, 2011
Automatic electrical controls for household and similar use - Part 2-7: Particular requirements for timers and time switches
A description is not available for this item.
NEN-EN-IEC 60730-2-7
November 1, 2010
Automatic electrical controls for household and similar use - Part 2-7: Particular requirements for timers and time switches
In general, this part of IEC 60730 applies to timers and time switches for household and similar use that may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination...
October 1, 2003
Automatic electrical controls for household and similar use - Part 2: Particular requirements for timers and time switches
A description is not available for this item.
Automatic electrical controls for household and similar use - Part 2: Particular requirements for timers and time switches
A description is not available for this item.
April 1, 2001
Automatic electrical controls for household and similar use - Part 2: Particular requirements for timers and time switches
DOW changed to 2000-01-01
Automatic electrical controls for household and similar use - Part 2: Particular requirements for timers and time switches
DOW changed to 2004-01-01
Automatic electrical controls for household and similar use - Part 2: Particular requirements for timers and time switches
DOW changed to 2004-01-01
Automatic electrical controls for household and similar use - Part 2: Particular requirements for timers and time switches
DOW changed to 2004-01-01
Advertisement