NEN-EN-IEC 60384-21

Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 48
ICS Code (Fixed capacitors): 31.060.10
scope:

Applies to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or directly onto substrates for hybrid circuits.

Document History

April 1, 2012
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized...
NEN-EN-IEC 60384-21
December 1, 2004
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
Applies to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering...
December 1, 2004
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
A description is not available for this item.

References

Advertisement