NEN-EN-IEC 60439-1
Low-voltage switchgear and controlgear assemblies - Part 1: Type-tested and partially type-tested assemblies
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 120 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard applies to low-voltage switchgear and controlgear assemblies (Type-tested Assemblies (TTA) and Partially Type-tested Assemblies (PTTA), the rated voltage of which does not exceed 1000 V a.c. at frequencies not exceeding 1000 Hz, or 1500 V d.c. This standard also applies to assemblies incorporating control and/or power equipment, the frequencies of which are higher. In this case, appropriate additional requirements shall apply. This standard applies to stationary or movable assemblies with or without enclosures. This standard applies to assemblies intended for use in connection with generation, transmission, distribution and conversion of electric energy and for the control of electric energy consuming equipment. It also applies to such assemblies designed for use under special service conditions, for example in ships, in rail vehicles, for machine tools, for hoisting equipment, or in explosive atmospheres, and for domestic (operated by unskilled persons) applications, provided that the relevant specific requirements are complied with. This standard does not apply to individual devices and self-contained components, such as motor starters, fuse switches, electronic equipment, etc., complying with their relevant standards. The object of this standard is to lay down the definitions and to state the service conditions, construction requirements, technical characteristics and tests for low-voltage switchgear and controlgear assemblies.
Document History