NEN-EN-IEC 60512-7-1

Connectors for electronic equipment - Tests and measurements - Part 7-1: Impact tests (free connectors) - Test 7a: Free fall (repeated)

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 18
ICS Code (Electromechanical components in general): 31.220.01
scope:

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to define a standard test method to assess the ability of a connector to withstand the impacts it would receive when dropped repeatedly.

Document History

NEN-EN-IEC 60512-7-1
June 1, 2010
Connectors for electronic equipment - Tests and measurements - Part 7-1: Impact tests (free connectors) - Test 7a: Free fall (repeated)
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in...
Advertisement