NEN-EN-IEC 60950-1
Information technology equipment - Safety - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Office machines): | 35.260 |
scope:
This standard is applicable to mains-powered or battery-powered information technology equipment, including electrical business equipment and associated equipment, with a RATED VOLTAGE not exceeding 600 V. This standard is also applicable to such information technology equipment: - designed for use as telecommunication terminal equipment and TELECOMMUNICATION NETWORK infrastructure equipment, regardless of the source of power; - designed and intended to be connected directly to, or used as infrastructure equipment in, a CABLE DISTRIBUTION SYSTEM, regardless of the source of power; - designed to use the AC MAINS SUPPLY as a communication transmission medium (see Clause 6, Note 4 and 7.1, Note 4). This standard is also applicable to components and subassemblies intended for incorporation in information technology equipment. It is not expected that such components and subassemblies comply with every aspect of the standard, provided that the complete information technology equipment, incorporating such components and subassemblies, does comply.
Document History