NEN-EN-IEC 61189-5-4

This methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-4: General test methods for materials and assemblies - Solder alloys and fluxed and non-fluxed solid wire for printed board assemblies

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 59
ICS Code (Printed circuits and boards): 31.180
scope:

NEN-EN-IEC 61189-5-4 is a catalogue of test methods representing methodologies and procedures that can be applied to test printed board assemblies. This part of IEC 61189 focuses on test methods for solder alloys, fluxed and non-fluxed solid wire, based on existing IEC 61189-5 and IEC 61189-6. In addition, it includes test methods for solder alloys, fluxed and non-fluxed solid wire, and for lead free soldering.

Document History

NEN-EN-IEC 61189-5-4
April 1, 2015
This methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-4: General test methods for materials and assemblies - Solder alloys and fluxed and non-fluxed solid wire for printed board assemblies
NEN-EN-IEC 61189-5-4 is a catalogue of test methods representing methodologies and procedures that can be applied to test printed board assemblies. This part of IEC 61189 focuses on test methods for...
Advertisement