NEN-EN-IEC 61754-20-100

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 20-100: Interface standard for LC connectors with protective housings related to IEC 61076-3-106

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61754 covers connectors with protective housings. The housing is defined as variant 4 in IEC 61076-3-106:2006. These connectors use a push-pull coupling mechanism. To connect the fibres inside the housing the LC interface is used as described in IEC 61754-20:2002. The fully assembled variants (connectors) described in this document incorporate fixed and free connectors.

Document History

NEN-EN-IEC 61754-20-100
August 1, 2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 20-100: Interface standard for LC connectors with protective housings related to IEC 61076-3-106
This part of IEC 61754 covers connectors with protective housings. The housing is defined as variant 4 in IEC 61076-3-106:2006. These connectors use a push-pull coupling mechanism. To connect the...
Advertisement