NEN-EN-IEC 61850-7-2
Communication networks and systems for power utility automation - Part 7-2: Basic information and communication structure - Abstract communication service interface (ACSI)
| Organization: | NEN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 228 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 61850 applies to the ACSI communication for utility automation. The ACSI provides the following abstract communication service interfaces. a) Abstract interface describing communications between a client and a remote server for - real-time data access and retrieval, - device control, - event reporting and logging, - setting group control, - self-description of devices (device data dictionary), - data typing and discovery of data types, and - file transfer. b) Abstract interface for fast and reliable system-wide event distribution between an application in one device and many remote applications in different devices (publisher/sub-scrib
Document History