NEN-EN-IEC 61986
Rotating electrical machines - Equivalent loading and super-position techniques - Indirect testing to determine temperature rise
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
Applies to machines covered by IEC 60034-1 when they cannot be loaded to a specific condition (rated or otherwise) for whatever reason. It is applicable to both motors and generators but the methods are not suitable for machines of and below 1 kW.
Document History
NEN-EN-IEC 61986
April 1, 2002
Rotating electrical machines - Equivalent loading and super-position techniques - Indirect testing to determine temperature rise
Applies to machines covered by IEC 60034-1 when they cannot be loaded to a specific condition (rated or otherwise) for whatever reason. It is applicable to both motors and generators but the methods...