NEN-EN-IEC 61837-3

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 51
ICS Code (Piezoelectric devices): 31.140
scope:

NEN-EN-IEC 61837-3 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which standardized layout rules of outline drawings of the surface-mounted devices.

Document History

NEN-EN-IEC 61837-3
December 1, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
NEN-EN-IEC 61837-3 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which...
February 1, 2001
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
Deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240.
Advertisement