NEN-EN-IEC 62386-101
Digital addressable lighting interface - Part 101: General requirements - System components
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 183 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Lamps and related equipment): | 29.140 |
scope:
NEN-EN-IEC 62386-101 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347, with the addition of d.c. supplies.
Document History
January 1, 2023
Digital addressable lighting interface - Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment.
The control methods, algorithms and data exchange methods...
September 1, 2018
Digital addressable lighting interface - Part 101: General requirements - System components
A description is not available for this item.
NEN-EN-IEC 62386-101
January 1, 2015
Digital addressable lighting interface - Part 101: General requirements - System components
NEN-EN-IEC 62386-101 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the...
September 1, 2009
Digital addressable lighting interface - Part 101: General requirements - System
This International Standard specifies a protocol for control by digital signals of electronic lighting equipment used on a.c. or d.c. supplies.