NEN-EN-IEC 62137-1-2

Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-2: Shear strength test

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 29
ICS Code (Electronic component assemblies): 31.190
scope:

The test method described in this part of IEC 62137 is applicable to leadless surface mounting components and surface mounting connectors to which pull test is not applicable. It is not applicable to multi-lead components and gull-wing leads. The method is designed to test and evaluate the endurance of the solder joint between component terminals and lands on a substrate, by means of a shear type mechanical stress. This test is applicable to evaluate the effects of repeated temperature change on the strength of the solder joints between terminals and lands on a substrate.

Document History

NEN-EN-IEC 62137-1-2
October 1, 2007
Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-2: Shear strength test
The test method described in this part of IEC 62137 is applicable to leadless surface mounting components and surface mounting connectors to which pull test is not applicable. It is not applicable to...
Advertisement