NEN-EN-IEC 62343-3-2
Dynamic modules - Part 3-2: Performance specification templates - Optical channel monitor
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
NEN-EN-IEC 62343-3-2 provides a performance specification template for optical channel monitors. The objective of this performance specification template is to provide a framework for the performance specification of the optical channel monitor. Additional specification parameters may be included for detailed product specifications or performance specifications. However, specification parameters specified in this document should not be removed from the detail product specifications or performance specifications. This document outlines the parameters that are used to specify the performance of the optical channel monitor.
Document History