NEN-EN-IEC 61988-3-2

Plasma display panels - Part 3-2: Interface - Electrical interface

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 37
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of IEC 61988 defines the electrical interface of digital video data signals, synchronization signals and functional signals between the image processing board of the PDP set and the control board of the PDP module, and defines the description of the pin assignment of the connectors.

Document History

NEN-EN-IEC 61988-3-2
December 1, 2009
Plasma display panels - Part 3-2: Interface - Electrical interface
This part of IEC 61988 defines the electrical interface of digital video data signals, synchronization signals and functional signals between the image processing board of the PDP set and the control...
Advertisement