NEN-EN-ISO 105-N04

Textiles - Tests for colour fastness - Part N04: Colour fastness to bleaching - Sodium chlorite (severe)

active, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method for determining the resistance of the colour of natural cellulose textiles to the action of severe bleaching with sodium chlorite as ordinarily employed in textile processing. A specimen in contact with one or two specified adjacent fabrics is treated in a sodium chlorite solution, rinsed and dried. The change in colour of the specimen and the staining of the adjacent fabric(s) are assessed with the grey scale.

Document History

NEN-EN-ISO 105-N04
May 1, 1995
Textiles - Tests for colour fastness - Part N04: Colour fastness to bleaching - Sodium chlorite (severe)
Specifies a method for determining the resistance of the colour of natural cellulose textiles to the action of severe bleaching with sodium chlorite as ordinarily employed in textile processing. A...
Advertisement