NEN-EN-ISO 10751

Footwear - Test methods for slide fasteners - Resistance to repeated opening and closing

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 17
ICS Code (Headgear. Clothing accessories. Fastening of clothing): 61.040
ICS Code (Footwear): 61.060
scope:

NEN-EN-ISO 10751 describes a method intended to determine the resistance of a slide fastener to repeated opening and closing. The method is applicable to all types of slide fastener with a teeth length greater than 80 mm.

Document History

May 1, 2016
Footwear - Test methods for slide fasteners - Resistance to repeated opening and closing
NEN-EN-ISO 10751 describes a method intended to determine the resistance of a slide fastener to repeated opening and closing. The method is applicable to all types of slide fastener with a teeth...
NEN-EN-ISO 10751
February 1, 2013
Footwear - Test methods for slide fasteners - Resistance to repeated opening and closing
NEN-EN-ISO 10751 describes a method intended to determine the resistance of a slide fastener to repeated opening and closing. The method is applicable to all types of slide fastener with a teeth...
May 1, 2008
Footwear - Test method for slide fasteners - Resistance to repeated opening and closing
This standard describes a method intended to determine the resistance of a slide fastener to repeated opening and closing. The method is applicable to all types of slide fastener with a chain length...
Advertisement