NEN-EN-ISO 10943

Ophthalmic instruments - Indirect ophthalmoscopes

inactive
Organization: NEN
Publication Date: 1 August 2011
Status: inactive
Page Count: 18
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect images of the eye fundus. This International Standard takes precedence over ISO 15004-1 and ISO 15004-2, if differences exist. This International Standard is not applicable to condensing lenses used for indirect ophthalmoscopy or to accessories. This International Standard is not applicable to table-mounted instruments such as Gullstrand ophthalmoscopes and their derivatives, nor to ophthalmoscopes primarily intended for image capture and/or processing such as those based on scanning laser techniques.

Document History

February 1, 2023
Ophthalmic instruments - Indirect ophthalmoscopes
This document, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect...
NEN-EN-ISO 10943
August 1, 2011
Ophthalmic instruments - Indirect ophthalmoscopes
This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for...
June 1, 2006
Ophthalmic instruments - Indirect ophthalmoscopes
This International Standard, together with ISO 15004-1 and ISO 15004-2 specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for...
March 1, 2005
Ophthalmic instruments - Indirect ophthalmoscopes
This International Standard, together with ISO 15004-1 and ISO 15004-2 specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for...
August 1, 1998
Ophthalmic instruments - Indirect ophthalmoscopes
Specifies requirements and test methods for hand-held, spectacle type, and head worn indirect ophthalmoscopes for observing indirect images of the eye fundus.
June 1, 1996
Ophthalmic instruments - Indirect ophthalmoscopes
Specifies requirements and test methods for hand-held, spectacle type, and head worn indirect ophthalmoscopes for observing indirect images of the eye fundus.
Advertisement