NEN-EN-ISO 10964

Adhesives - Determination of torque strength of anaerobic adhesives on threaded fasteners

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 18
ICS Code (Adhesives): 83.180
scope:

The test method described is used to make comparative assessments of the securing or locking effect of anaerobic adhesives. It may be used for other types of adhesives. Its principle is determining the torque required to unscrew a bonded nut and bolt assembly, including the initial torque required to break the bond, and the torque measured after turning the nut 180°.

Document History

NEN-EN-ISO 10964
July 1, 1997
Adhesives - Determination of torque strength of anaerobic adhesives on threaded fasteners
The test method described is used to make comparative assessments of the securing or locking effect of anaerobic adhesives. It may be used for other types of adhesives. Its principle is determining...

References

Advertisement