NEN-EN-IEC 62488-2

Power line communication systems for power utility applications - Part 2: Analogue power line carrier terminals or APLC

active
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Telecontrol. Telemetering): 33.200
scope:

NEN-EN-IEC 62488-2 applies to Amplitude Modulation Single Sideband (AM-SSB) Analogue Power Line Carrier (APLC) Terminals and Systems used to transmit information over power lines (EHV/HV/MV). In particular this document covers basically baseband signals with bandwidths of 4 kHz and 2,5 kHz, or multiples thereof, corresponding to the same high frequency bandwidth/s for single or multi-channel APLC terminals. Figure 1 shows a schematic representation of the scope of the IEC 62488-2 standard within a complete power line communication system installation.

Document History

April 1, 2023
Power line communication systems for power utility applications - Part 2: Analogue power line carrier terminals or APLC
A description is not available for this item.
February 1, 2020
Power line communication systems for power utility applications - Part 2: Analogue power line carrier terminals or APLC
A description is not available for this item.
NEN-EN-IEC 62488-2
November 1, 2017
Power line communication systems for power utility applications - Part 2: Analogue power line carrier terminals or APLC
NEN-EN-IEC 62488-2 applies to Amplitude Modulation Single Sideband (AM-SSB) Analogue Power Line Carrier (APLC) Terminals and Systems used to transmit information over power lines (EHV/HV/MV). In...
Advertisement