NEN-EN-ISO 12215-7
Small craft - Hull construction and scantlings - Part 7: Scantling determination of multihulls
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
This part of ISO 12215 applies to the determination of design loads, pressures, stresses, and to the determination of the scantlings, including internal structural members of multihull small craft with a length of the hull (LH) of up to 24 m according to ISO 8666. The construction material is planned to be fibre reinforced plastics, aluminium or steel alloys, wood or other suitable boat building material. It only applies to boats in intact condition. The assessment shall generally include all parts of the craft that are assumed watertight or weathertight when assessing stability, freeboard and buoyancy according to ISO 12217, all structural integral parts, and in addition any highly loaded areas like attachment areas of ballast keels, centreboards, rudders, chain plates, etc. Hydrofoils are not covered in this part of 12215.
Document History