NEN-EN-ISO 11641

Leather - Tests for colour fastness - Colour fastness to perspiration

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

The principle of the method specified is soaking a leather specimen and also a piece of adjacent fabric, laid against each side to be tested, in artificial perspiration solution, leaving the composite specimen under pressure for a specified time in a suitable apparatus, drying the leather specimen and adjacent fabric, and assessing the change in colour of the specimen and the staining of the adjacent fabric with the grey scales. Leathers with a finish may be tested intact or with the finish broken. The method is applicable to leather of all kinds at all stages of processing.

Document History

November 1, 2012
Leather - Tests for colour fastness - Colour fastness to perspiration
This International Standard specifies a method for determining the colour fastness to perspiration of leather of all kinds at all stages of processing. It applies particularly to gloving, clothing...
NEN-EN-ISO 11641
August 1, 2003
Leather - Tests for colour fastness - Colour fastness to perspiration
The principle of the method specified is soaking a leather specimen and also a piece of adjacent fabric, laid against each side to be tested, in artificial perspiration solution, leaving the...
Advertisement