NEN-EN-ISO 14284

Steel and iron - Sampling and preparation of samples for the determination of chemical composition

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 42
ICS Code (Ferrous metals): 77.080
scope:

Gives methods for the determination of the chemical composition of pig iron, cast iron and steel. Methods are specified for use with both liquid and solid metal. Replaces ISO 377-2:1989.

Document History

December 1, 2022
Steel and iron - Sampling and preparation of samples for the determination of chemical composition
This document specifies methods for sampling and sample preparation for the determination of the chemical composition of pig irons, cast irons and steels. Methods are specified for both liquid and...
NEN-EN-ISO 14284
October 1, 2002
Steel and iron - Sampling and preparation of samples for the determination of chemical composition
Gives methods for the determination of the chemical composition of pig iron, cast iron and steel. Methods are specified for use with both liquid and solid metal. Replaces ISO 377-2:1989.
Advertisement