NEN-EN-ISO 14644-8

Cleanrooms and associated controlled environments - Part 8: Classification of airborne molecular contamination

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 33
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 covers the classification of airborne molecular contamination (AMC) in cleanrooms and associated cont rolled environments, in terms of airborne concentrations of specific chemical substances (individual, group or category) and provides a protocol to include test methods, analysis and time weighted factors within the specification for classification . This part of ISO 14644 currently considers only concentrations of AMC between 100 and 10 12 g/m3 under cleanroom operation al conditions.

Document History

March 1, 2013
Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ACC)
This part of ISO 14644 covers the classification of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments, in terms of airborne concentrations of specific chemical...
October 1, 2011
Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration
This part of ISO 14644 covers the classification of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments, in terms of airborne concentrations of specific chemical...
September 1, 2006
Cleanrooms and associated controlled environments - Part 8: Classification of airborne molecular contamination
This part of ISO 14644 covers the classification of airborne molecular contamination (AMC) in cleanrooms and associated cont rolled environments, in terms of airborne concentrations of specific...
NEN-EN-ISO 14644-8
May 1, 2004
Cleanrooms and associated controlled environments - Part 8: Classification of airborne molecular contamination
This part of ISO 14644 covers the classification of airborne molecular contamination (AMC) in cleanrooms and associated cont rolled environments, in terms of airborne concentrations of specific...
Advertisement