NEN-EN-ISO 14245
Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated equipment for vapour or liquid service.
Document History
July 1, 2021
Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing
This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly...
October 1, 2019
Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing
This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly...
NEN-EN-ISO 14245
June 1, 2010
Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing
This International Standard specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG...