NEN-EN-ISO 16663-1

Fishing nets - Method of test for the determination of mesh size - Part 1: Mesh size opening

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 9
ICS Code (Fishing and fish breeding): 65.150
scope:

This European Standard specifies a method for the determination of size of opening of the mesh of fishing using a flat wedge gauge. This part of the European Standard concerns active gears as they are defined below in clause 3. Tests may be carried out in both the dry and wet states, but tests in the wet state are considered to be particularly appropriate in indicating the behaviour of the netting in use.

Document History

April 1, 2009
Fishing nets - Method of test for the determination of mesh size - Part 1: Opening of mesh
This part of ISO 16663 specifies a method for the determination of the size of the mesh opening of fishing nets, using an objective mesh gauge. It is applicable to active and passive fishing gear.
October 1, 2007
Fishing nets - Method of test for the determination of mesh size - Part 1: Opening of mesh
This part of ISO 16663 specifies a method for the determination of the size of the mesh opening of fishing nets, using an objective mesh gauge. It is applicable to active and passive fishing gear.
July 1, 2003
Fishing nets - Method of test for the determination of mesh size - Part 1: Opening of Meshng
This European Standard specifies a method for the determination of size of opening of the mesh of fishing using a flat wedge gauge. This part of the European Standard concerns active gears as they...
NEN-EN-ISO 16663-1
January 1, 2001
Fishing nets - Method of test for the determination of mesh size - Part 1: Mesh size opening
This European Standard specifies a method for the determination of size of opening of the mesh of fishing using a flat wedge gauge. This part of the European Standard concerns active gears as they...
Advertisement