NEN-EN-ISO 17657-3
Resistance welding - Welding current measurement for resistance welding - Part 3: Current sensing coil
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This part of ISO 17657 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding current in resistance welding, and is applicable for both current types, i.e. alternating current of 50 Hz or 60 Hz and direct current.
Document History
NEN-EN-ISO 17657-3
June 1, 2007
Resistance welding - Welding current measurement for resistance welding - Part 3: Current sensing coil
This part of ISO 17657 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding...