NEN-EN-ISO 17231

Leather - Physical and mechanical tests - Determination of water repellency of garment leather

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 20
ICS Code (Leather and furs): 59.140.30
scope:

NEN-EN-ISO 17231 specifies a method for determining the repellency of leather to surface wetting. It is applicable to all leathers intended for use in clothing. The method does not determine the resistance of leather to water penetration.

Document History

NEN-EN-ISO 17231
September 1, 2017
Leather - Physical and mechanical tests - Determination of water repellency of garment leather
NEN-EN-ISO 17231 specifies a method for determining the repellency of leather to surface wetting. It is applicable to all leathers intended for use in clothing. The method does not determine the...
September 1, 2011
Leather - Physical and mechanical tests - Determination of water repellency of garment leather
This International Standard specifies a method for determining the repellency of leather to surface wetting. It is applicable to all leathers intended for use in clothing. The method does not...

References

Advertisement