NEN-EN-ISO 19957

Footwear - Test methods for heels - Heel pin holding strength

inactive
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 16
ICS Code (Footwear): 61.060
scope:

This European Standard specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method can be used to measure the heel pin holding strength of heel materials by using a standard heel pin and a method of insertion, or it can be used to assess the heel nailing of commercial production. This test method is applicable to testing plastics and wooden heels for women's footwear. Heels composed of layers of fibreboard or leather and low plastics heels for men's footwear cannot be tested by this method.

Document History

October 1, 2021
Footwear - Test methods for heels - Heel pin holding strength
This document specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method is used both to measure the heel pin holding strength of heel...
May 1, 2007
Footwear - Test methods for heels - Heel pin holding strength
A description is not available for this item.
NEN-EN-ISO 19957
September 1, 2004
Footwear - Test methods for heels - Heel pin holding strength
This European Standard specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method can be used to measure the heel pin holding strength of heel...
May 1, 2002
Footwear - Test methods for heels - Heel pin holding strength
This European Standard specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method can be used to measure the heel pin holding strength of heel...
Advertisement