NEN-EN-ISO 19712-2
Plastics - Decorative solid surfacing materials - Part 2: Determination of properties - Sheet goods
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This part of ISO 19712 specifies the methods of test for determination of the properties of solid surfacing materials, as defined in Clause 3, in the form of sheets. These methods are primarily intended for testing the materials specified in ISO 19712-1. The tests may be carried out on finished sheets, but are generally carried out on test specimens of a size sufficient to meet the requirements of the test, and of the same material and finish as the finished sheet.
Document History