NEN-EN-ISO 15541

Ships and marine technology - Fire resistance of hose assemblies - Requirements for the test bench

active, Most Current
Organization: NEN
Publication Date: 1 August 2001
Status: active
Page Count: 16
ICS Code (Piping systems): 47.020.30
ICS Code (Hoses): 83.140.40
scope:

Specifies requirements for a test bench to determine the fire resistance of hose assemblies, in particular by tests according to ISO 15540, up to at least 100 mm nominal diameter. During the exposure to flames, there are possible working pressures up to 10 bar.

Document History

NEN-EN-ISO 15541
August 1, 2001
Ships and marine technology - Fire resistance of hose assemblies - Requirements for the test bench
Specifies requirements for a test bench to determine the fire resistance of hose assemblies, in particular by tests according to ISO 15540, up to at least 100 mm nominal diameter. During the exposure...
Advertisement