NEN-EN-ISO 20783-1

Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 20
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 20783 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of salts. This method is applicable only to HFAE fluids and not to HFAS fluids.

Document History

NEN-EN-ISO 20783-1
January 1, 2011
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE
This part of ISO 20783 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of...
January 1, 2004
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE
This part of ISO 20783 specifies a test method to assess the stability of emulsions used in hydraulic systems within the category HFAE, as defined in ISO 6743-4 1 ), made up with waters having...
April 1, 2002
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE
This part of ISO 20783 specifies a test method to assess the stability of emulsions used in hydraulic systems within the category HFAE, as defined in ISO 6743-4 1 ), made up with waters having...
Advertisement