NEN-EN-ISO 21469

Safety of machinery - Lubricants with incidental product contact - Hygiëne requirements

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 19
ICS Code (Processes in the food industry): 67.020
ICS Code (Safety of machinery): 13.110
scope:

This International Standard specifies hygiene requirements for the formulation, manufacture, use and handling of lubricants which, during manufacture and processing, can come into incidental contact (e.g. through heat transfer, load transmission, lubrication or the corrosion protection of machinery) with products and packaging used in the food, food-processing, cosmetics, pharmaceutical, tobacco or animal-feeding-stuffs industries . Included in this document are registration criteria that can be used to assess conformance with this International standard for lubricants with incidental product contact (see Annex B) . It is not applicable to substances used as product additives or to those in direct product contact (see Annex A), but confines itself to hygiene without addressing occupational health and safety matters. Nevertheless, it is considered essential that where occupational health and safety is associated with the processes concerned it be considered along with hygiene so that measures satisfying the needs of both can be taken.

Document History

March 1, 2006
Safety of machinery - Lubricants with incidental product contact - Hygiene requirements
This International Standard specifies hygiene requirements for the formulation, manufacture, use and handling of lubricants which, during manufacture and processing, can come into incidental contact...
NEN-EN-ISO 21469
August 1, 2004
Safety of machinery - Lubricants with incidental product contact - Hygiëne requirements
This International Standard specifies hygiene requirements for the formulation, manufacture, use and handling of lubricants which, during manufacture and processing, can come into incidental contact...

References

Advertisement