NEN-EN-ISO 28927-12
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 12: Die grinders
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Pneumatic tools): | 25.140.10 |
scope:
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the machines where operating under type test conditions. It is intended that the results be used to compare different models of the same type of machine. This part of ISO 28927 is applicable to hand-held machines (see Clause 5), driven pneumatically or by other means, equipped with a collet and intended for deburring operations using hard metal burrs or mounted points, on different materials ranging from hard steel to plastics. It is also applicable to low-speed die grinders using flap wheels or cylindrical sleeves.
Document History