NEN-EN-ISO 3743-2
Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering methods for small, movable sources in reverberant fields - Part 2: Methods for special reverberation test rooms
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
Specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. In this direct method the A-weighted sound power level of the source under test is determined from a single A-weighted sound pressure level measurement at each microphone position, rather than from a summation of octave-band levels. This method eliminates the need for a reference sound source , but requires the use of a special reverberation test room.
Document History