NEN-EN-ISO 2875

Packaging - Complete, filled transport packages and unit loads - Water-spray test

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 18
ICS Code (Complete, filled transport packages): 55.180.40
scope:

Specifies a method for testing the resistance of a package to water spray or the protection it gives to its contents from water spray. It may also be used to precondition a complete, filled transport package or a unit load prior to another test to investigate reduction in strenght caused by exposure to water. The test is performed on the test specimen as prepared for transport and may form part of a test sequence.

Document History

NEN-EN-ISO 2875
November 1, 2002
Packaging - Complete, filled transport packages and unit loads - Water-spray test
Specifies a method for testing the resistance of a package to water spray or the protection it gives to its contents from water spray. It may also be used to precondition a complete, filled transport...

References

Advertisement