NEN-EN-ISO 4126-7

Safety devices for protection against excessive pressure - Part 7: Common data

inactive
Organization: NEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 45
ICS Code (Protection against excessive pressure): 13.240
scope:

This Part of ISO 4126 contains information which is common to Parts 1 through 6 of ISO 4126 to avoid unnecessary repetition. The user is cautioned that it is not recommended to use the ideal gas formula presented in clause 6.3 when the relieving temperature is greater than 90 % of the thermodynamic critical temperature and the relieving pressure is greater than 50% of the thermodynamic critical pressure. Additionally, condensation is not considered. If condensation occurs, the method presented in clause 6.3 should not be used.

Document History

July 1, 2016
Safety devices for protection against excessive pressure - Part 7: Common data
A description is not available for this item.
July 1, 2013
Safety devices for protection against excessive pressure - Part 7: Common data
This Part of ISO 4126 contains information which is common to Parts 1 through 6 of ISO 4126 to avoid unnecessary repetition. The user is cautioned that it is not recommended to use the ideal gas...
NEN-EN-ISO 4126-7
October 1, 2011
Safety devices for protection against excessive pressure - Part 7: Common data
This Part of ISO 4126 contains information which is common to Parts 1 through 6 of ISO 4126 to avoid unnecessary repetition. The user is cautioned that it is not recommended to use the ideal gas...
November 1, 2009
Safety devices for protection against excessive pressure - Part 7: Common data
This Part of ISO 4126 contains information which is common to Parts 1 through 6 of ISO 4126 to avoid unnecessary repetition. The user is cautioned that it is not recommended to use the ideal gas...
November 1, 2008
Safety devices for protection against excessive pressure - Part 7: Common data
A description is not available for this item.
March 1, 2004
Safety devices for protection against excessive pressure - Part 7: Common data
This Part of this standard contains data which is common to more than one of the parts of this standard to avoid unnecessary repetition. This part is referenced in the other parts of this standard...

References

Advertisement