NEN-EN-ISO 5199
Technical specifications for centrifugal pumps - Class II
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 79 |
| ICS Code (Pumps): | 23.080 |
scope:
Specifies the requirements for Class II centrifgal pumps of single stage, multistage, horizontal or vertical construction with any drive and any installation for general application. Pumps used in the chemical process industrie are typical of those covered by this standard.
Document History
April 1, 2002
Technical specifications for centrifugal pumps - Class II
Specifies the requirements for Class II centrifgal pumps of single stage, multistage, horizontal or vertical construction with any drive and any installation for general application. Pumps used in...
NEN-EN-ISO 5199
June 1, 1999
Technical specifications for centrifugal pumps - Class II
Specifies the requirements for Class II centrifgal pumps of single stage, multistage, horizontal or vertical construction with any drive and any installation for general application. Pumps used in...