NEN-EN-ISO 26945

Metallic and other inorganic coatings - Electrodeposited coatings of tin-cobalt alloy

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 26
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies electrodeposited coatings of tin-cobalt alloy of approximate composition 75 % (mass fraction) to 80 % (mass fraction) tin, remainder cobalt, as a substitute for decorative chromium coatings of 0,1 μm to 0,3 μm thickness. Hardness and wear resistance properties of the coatings obtained are not equivalent to those of chromium coatings, but similar to those of tin-nickel alloy coatings. Tin-cobalt alloy coatings can be applied by rack or barrel plating processes. This International Standard does not specify requirements for the surface condition of the basis metal prior to electroplating.

Document History

NEN-EN-ISO 26945
February 1, 2011
Metallic and other inorganic coatings - Electrodeposited coatings of tin-cobalt alloy
This International Standard specifies electrodeposited coatings of tin-cobalt alloy of approximate composition 75 % (mass fraction) to 80 % (mass fraction) tin, remainder cobalt, as a substitute for...
February 1, 2009
Metallic and other inorganic coatings - Electrodeposited coatings of tin-cobalt alloy
This International Standard specifies electrodeposited coatings of tin-cobalt alloy of approximate composition 75 % (mass fraction) to 80 % (mass fraction) tin, remainder cobalt, as a substitute for...
December 1, 2007
Metallic and other inorganic coatings - Electroplated coatings of tin-cobalt alloy
This International Standard specifies electrodeposited coatings of tin-cobalt alloy of approximate composition 75 % (mass fraction) to 80 % (mass fraction) tin, remainder cobalt, as a substitute for...
Advertisement