NEN-EN-ISO 4833-2/C1

Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 2: Colony count at 30 degrees C by the surface plating technique

active
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 7
ICS Code (Food microbiology): 07.100.30
ICS Code (Milk and milk products in general): 67.100.01

Document History

January 1, 2022
Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 2: Colony count at 30 °C by the surface plating technique - Amendment 1: Clarification of scope
This document specifies a horizontal method for enumeration of microorganisms that are able to grow and form colonies on the surface of a solid medium after aerobic incubation at 30 °C. The method...
NEN-EN-ISO 4833-2/C1
March 1, 2014
Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 2: Colony count at 30 degrees C by the surface plating technique
A description is not available for this item.
September 1, 2013
Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 2: Colony count at 30 degrees C by the surface plating technique
This part of ISO 4833 specifies a horizontal method for enumeration of microorganisms that are able to grow and form colonies on the surface of a solid medium after aerobic incubation at 30 °C. The...
February 1, 2012
Microbiology of food and animal feed - Horizontal method for the enumeration of microorganisms - Part 2: Colony count at 30 degrees C by the surface plating technique
This part of ISO 4833 specifies a horizontal method for enumeration of microorganisms that are able to grow and form colonies on the surface of a solid medium after aerobic incubation at 30 °C. The...
Advertisement