NEN-EN-ISO 286-1/C1
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2013 |
| Status: | active |
| ICS Code (Limits and fits): | 17.040.10 |
Document History
NEN-EN-ISO 286-1/C1
August 1, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
A description is not available for this item.
May 1, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types: a) cylinder; b) two parallel opposite surfaces. It defines the...
May 1, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types: a) cylinder; b) two parallel opposite surfaces. It defines the...
February 1, 2003
Geometrical Product Specifications (GPS) - ISO coding system for tolerances of linear sizes - Part 1: Bases of tolerances and fits
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types: a) cylinder; b) two parallel opposite surfaces. It defines the...