NEN-EN-ISO 5263-3

Pulps - Laboratory wet disintegration - Part 3: Disintegration of mechanical pulps at ≥ 85 degrees C

inactive
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 20
ICS Code (Pulps): 85.040
scope:

This part of ISO 5263 specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency. This apparatus and procedure are required for preparation of the test portion in a number of other International Standards dealing with pulps. ISO 5263-3 is applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemimechanical pulps) exhibiting latency. Mechanical pulps not exhibiting latency shall be disintegrated according to ISO 5263-2. The procedure specified in ISO 5263-2 should be used to disintegrate all mechanical pulps to be measured for brightness.

Document History

March 1, 2023
Pulps - Laboratory wet disintegration - Part 3: Disintegration of mechanical pulps at ≥ 85°C
This document specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency except when brightness is measured. This apparatus and procedure...
NEN-EN-ISO 5263-3
September 1, 2004
Pulps - Laboratory wet disintegration - Part 3: Disintegration of mechanical pulps at ≥ 85 degrees C
This part of ISO 5263 specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency. This apparatus and procedure are required for...
October 1, 2003
Pulps - Laboratory wet disintegration - Part 3: Disintegration of mechanical pulps at >85 °C
This part of ISO 5263 specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency. This apparatus and procedure are required for...
Advertisement