NEN-EN-ISO 6149-4
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
NEN-EN-ISO 6149-4 specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149-1 ports. Port plugs in accordance with this document can be used at working pressures up to 63 MPa (630 bar1)). The permissible working pressure depends upon the plug end size, materials, design, working conditions, application, etc. Conformance to the dimensional information in this document does not guarantee rated performance. Each manufacturer is expected to perform testing according to the specification contained in this document to assure that components comply with the performance ratings.
Document History