NEN-EN-ISO 7384

Corrosion test in artificial atmosphere - General requirements

active, Most Current
Organization: NEN
Publication Date: 1 March 1995
Status: active
Page Count: 14
ICS Code (Corrosion of metals): 77.060
scope:

Specifies specimens, apparatus and procedure of corrosion tests. Applies to metals and alloys with and without permanent corrosion protection or temporary corrosion protection. The requirements specified in ISO 7384 are intended for application in other standards dealing with corrosion tests in artificial atmospheres as well as in accelerated methods of test and the construction of new chambers.

Document History

NEN-EN-ISO 7384
March 1, 1995
Corrosion test in artificial atmosphere - General requirements
Specifies specimens, apparatus and procedure of corrosion tests. Applies to metals and alloys with and without permanent corrosion protection or temporary corrosion protection. The requirements...
Advertisement