NEN-EN-ISO 8178-4

Reciprocating internal combustion engines - Exhaust emission measurement - Part 4: Test cycles for different engine applications

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 28
ICS Code (Stationary source emissions): 13.040.40
ICS Code (Internal combustion engines): 27.020
scope:

This part of ISO 8178 specifies the test cycles for the measurement and the evaluation of gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines coupled to a dynamometer. With some certain restrictions this part of the standard can also be used for measurements at site. The tests are to be carried out under steady-state operation using test cycles which are representative of given applications.

Document History

September 1, 1996
Reciprocating internal combustion engines - Exhaust emission measurement - Part 4: Test cycles for different engine applications
This part of ISO 8178 specifies the test cycles for the measurement and the evaluation of gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines coupled to a...
NEN-EN-ISO 8178-4
September 1, 1996
Reciprocating internal combustion engines - Exhaust emission measurement - Part 4: Test cycles for different engine applications
This part of ISO 8178 specifies the test cycles for the measurement and the evaluation of gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines coupled to a...
Advertisement