NEN-EN-ISO 8494

Metallic materials - Tube - Flanging test

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 12
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Testing of metals): 77.040
scope:

Specifies a method for determining the ability of metallic tubes of circular cross section to undergo deformation during flange formation. Is intended for tubes having an outside diameter no greater than 150 mm and a wall thickness no greater than 10 mm, although the range of diameters or wall thickness for which this International Standard is applicable may be more exactly specified in the relevant product standard.

Document History

November 1, 2013
Metallic materials - Tube - Flanging test
This International Standard specifies a method for determining the ability of metallic tubes of circular cross-section to undergo plastic deformation during flange formation. This International...
NEN-EN-ISO 8494
August 1, 2004
Metallic materials - Tube - Flanging test
Specifies a method for determining the ability of metallic tubes of circular cross section to undergo deformation during flange formation. Is intended for tubes having an outside diameter no greater...

References

Advertisement