NEN-EN-ISO 8611-3

Pallets for materials handling - Part 3: Design rating and maximum working load

inactive
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 9
ICS Code (General purpose pallets): 55.180.20
scope:

Provides guidance on the relationship between the rated load of a pallet (R) and its maximum working load in practice, which depends on the nature of the load being carried.

Document History

August 1, 2012
Pallets for materials handling - Flat pallets - Part 3: Maximum working loads
This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments. It is not intended to apply to pallets with a...
NEN-EN-ISO 8611-3
September 1, 1997
Pallets for materials handling - Part 3: Design rating and maximum working load
Provides guidance on the relationship between the rated load of a pallet (R) and its maximum working load in practice, which depends on the nature of the load being carried.
Advertisement