NEN-EN-ISO 8381

Milk-based infant foods - Determination of fat content - Gravimetric method (Reference method)

inactive
Organization: NEN
Publication Date: 1 April 2000
Status: inactive
Page Count: 24
ICS Code (Prepackaged and prepared foods): 67.230
ICS Code (Milk and milk products in general): 67.100.01
scope:

Specifies the reference method for the determination of the fat content of milk-based infant foods. The method is applicable to liquid, concentrated and dried milk-based infant foods with no, or not more than 5% (m/m) (in the dry matter) of starch or dextrin, or vegetable, fruit, meat, etc. (malto-dextrins without higher molecular mass dextrins, which are often present in infant foods, do not disturb the Röse-Gottlieb extraction even when present in high percentages).

Document History

November 1, 2008
Milk-based infant foods - Determination of fat content - Gravimetric method (Reference method)
This International Standard specifies the reference method for the determination of the fat content of milkbased infant food s. The method is applicable to liquid, concentrated and dried milk-based...
NEN-EN-ISO 8381
April 1, 2000
Milk-based infant foods - Determination of fat content - Gravimetric method (Reference method)
Specifies the reference method for the determination of the fat content of milk-based infant foods. The method is applicable to liquid, concentrated and dried milk-based infant foods with no, or not...
Advertisement