NEN-EN-ISO 6416

Hydrometry - Measurement of discharge by the ultrasonic (acoustic) method

inactive
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 68
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard describes the establishment and operation of an ultrasonic (transit-time) gauging station for the continuous measurement of discharge in a river, an open channel or a closed conduit. It also describes the basic principles on which the method is based, the operation and performance of associated instrumentation and procedures for commissioning. It is limited to the "transit time of ultrasonic pulses" technique, and is not applicable to systems that make use of the "Doppler shift" or "correlation" or "level-to-flow" techniques. This International Standard is not applicable to measurement in rivers with ice.

Document History

December 1, 2017
Hydrometry - Measurement of discharge by the ultrasonic transit time (time of flight) method
NEN-EN-ISO 6416 describes the establishment and operation of an ultrasonic (transit-time) gauging station for the continuous measurement of discharge in a river, an open channel or a closed conduit....
NEN-EN-ISO 6416
August 1, 2005
Hydrometry - Measurement of discharge by the ultrasonic (acoustic) method
This International Standard describes the establishment and operation of an ultrasonic (transit-time) gauging station for the continuous measurement of discharge in a river, an open channel or a...

References

Advertisement