NEN-EN-ISO 6892

Metallic materials - Tensile testing - Method of testing at ambient temperature

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 74
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.

Document History

NEN-EN-ISO 6892
February 1, 2007
Metallic materials - Tensile testing - Method of testing at ambient temperature
This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.

References

Advertisement