NEN-EN-ISO 9908

Technical specifications for centrifugal pumps - Class III

active
Organization: NEN
Publication Date: 1 December 1997
Status: active
Page Count: 32
ICS Code (Pumps): 23.080
scope:

Covers class III requirements for centrifugal pumps or single stage, multistage, horizontal or vertical construction, coupled or closecoupled, with any drive and any installation for general application. Includes design features concerned with installation, maintenance and safety of such pumps including baseplate, coupling and auxiliary piping by excluding the drive, if it is not an integral part of the pump.

Document History

April 1, 2011
Technical specifications for centrifugal pumps - Class III
A description is not available for this item.
NEN-EN-ISO 9908
December 1, 1997
Technical specifications for centrifugal pumps - Class III
Covers class III requirements for centrifugal pumps or single stage, multistage, horizontal or vertical construction, coupled or closecoupled, with any drive and any installation for general...
Advertisement